Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69133IRAZ-T ISL69133IRAZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921946-ISL69133IRAZ- T Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel IMVP8, VR13 Voltage Regulator IC 2 Output 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL69133 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921946-ISL69133IRAZ- T Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel IMVP8, VR13 Voltage Regulator IC 2 Output 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL69133 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69133IRAZ-T - 921946-ISL69133IRAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69133IRAZ-T
921946-ISL69133IRAZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69133IRAZ-T 921946-ISL69133IRAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921946-ISL69133IRAZ- T Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel IMVP8, VR13 Voltage Regulator IC 2 Output 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL69133 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921946-ISL69133IRAZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel IMVP8, VR13 Voltage Regulator IC 2 Output 40-TQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL69133
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL69133IRAZ-T
Power Management IC 750-ISL69133IRAZ-T
VR13 X+Y 4 PHASE DIGITAL CONTROL Product overview: ISL69133IRAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69133IRAZ-T can be used for catalog matching and distributor lookup.

VR13 X+Y 4 PHASE DIGITAL CONTROL Product overview: ISL69133IRAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69133IRAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL69133IRAZ-T
Switching Controllers ISL69133IRAZ-T
Switching Controllers VR13 X+Y 4 Phase Dig ital Controller with

Switching Controllers VR13 X+Y 4 Phase Dig ital Controller with

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL69133IRAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL69133IRAZ-T
PMIC - Voltage Regulators - Special Purpose ISL69133IRAZ-T
VR13 X+Y 4 PHASE DIGITAL CONTROL

VR13 X+Y 4 PHASE DIGITAL CONTROL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 921946-ISL69133IRAZ-T 750-ISL69133IRAZ-T ISL69133IRAZ-T ISL69133IRAZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69133IRAZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-TQFN (5x5) Other; Tape & Reel (TR) Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data