Manufacturer: Renesas Electronics America
Win Source Part Number: 875764-ISL69127IRAZ
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 48-QFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL69127
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR INTEL 2OUT 48QFN Product overview: ISL69127IRAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69127IRAZ can be used for catalog matching and distributor lookup.
IC REG CTRLR INTEL 2OUT 48QFN
Switching Controllers VR13 6+1 Phase Digital Controller ,48ld 6x6 QFN, BULK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875764-ISL69127IRAZ | 750-ISL69127IRAZ | ISL69127IRAZ | ISL69127IRAZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69127IRAZ | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 48-QFN (6x6) | Other; Tray | Other; 48-VFQFN Exposed Pad |