ISL69124IRCZ-TR5687 -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Renesas Electronics Corporation
PMIC - Voltage Regulators - Special Purpose
ISL69124IRCZ-TR5687
Description
IC PWM CONTROLLER 40TQFN
-
Lingto Electronic Limited
-
ODG (Origin Data Global)
Datasheet
Description
IC PWM CONTROLLER 40TQFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
IC Linear Voltage Regulators |
|
Product Number
|
ISL69124IRCZ-TR5687 |
ISL69124IRCZ-TR5687 |
|
Product Name
|
PMIC - Voltage Regulators - Special Purpose |
Special Purpose Regulators |
|
Regulator Category
|
PMIC - Voltage Regulators - Special Purpose
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Type
Standard; Low Dropout
Package Type
SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage
3.3 volts
View Details
6 suppliers
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details