IC REG CTRLR INTEL 2OUT 40TQFN Product overview: ISL69124IRAZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69124IRAZ-T7A
Win Source Part Number: 1065923-ISL69124IRAZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Controller, Intel VR13
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 3.05V
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 2
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL69124IRAZ-T7A,IS
Base Product Number: ISL69124
Switching Controllers VR13 X+Y 4 Phase Digital Controller ,40ld 5x5 QFN, 250 pc T
IC REG CTRLR INTEL 2OUT 40TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL69124IRAZ-T7A | 1065923-ISL69124IRAZ-T7A | ISL69124IRAZ-T7A | ISL69124IRAZ-T7A |
| Product Name | Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 40-WFQFN Exposed Pad | |
| Output Voltage | 0.0 to 3.05 volts | |||
| IOUT | 240 amps |