IC REG CTRLR INTEL 2OUT 40TQFN Product overview: ISL69124IRAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69124IRAZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 921945-ISL69124IRAZ-
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-TQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL69124
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers VR13 X+Y 4 Phase Digital Controller ,40ld 5x5 QFN, T&R
IC REG CTRLR INTEL 2OUT 40TQFN
IC REG CTRLR INTEL 2OUT 40TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-ISL69124IRAZ-T | 921945-ISL69124IRAZ-T | ISL69124IRAZ-T | ISL69124IRAZ-T | ISL69124IRAZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69124IRAZ-T | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 40-TQFN (5x5) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Output Voltage | 0.0 to 3.05 volts | ||||
| IOUT | 240 amps |