Renesas Electronics Corporation Power Supply Controllers, Monitors ISL6844IUZ-T

Description
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP
Request a Quote Datasheet
Description
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - ISL6844IUZ-T-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
ISL6844IUZ-T-ND
Power Supply Controllers, Monitors ISL6844IUZ-T-ND
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-ISL6844IUZ-T
Power Management IC 748-ISL6844IUZ-T
IC OFFLINE SWITCH MULT TOP 8MSOP Product overview: ISL6844IUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6844IUZ-T can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 8MSOP Product overview: ISL6844IUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6844IUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IUZ-T - 1048684-ISL6844IUZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IUZ-T
1048684-ISL6844IUZ-T
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IUZ-T 1048684-ISL6844IUZ-T
Manufacturer: Intersil Win Source Part Number: 1048684-ISL6844IUZ-T Packaging: Reel - TR Output Isolation: Isolated Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 8.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1048684-ISL6844IUZ-T
Packaging: Reel - TR
Output Isolation: Isolated
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 48%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 8.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6844IUZ-T-ND 748-ISL6844IUZ-T 1048684-ISL6844IUZ-T
Product Name Power Supply Controllers, Monitors Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IUZ-T
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tape & Reel (TR) Other; 8-MSOP
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
fsw ? to 2000 kHz 2000 kHz
Duty Cycle 48 48
Unlock Full Specs
to access all available technical data