Renesas Electronics Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IRZ-T ISL6844IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048682-ISL6844IRZ-T Packaging: Reel - TR Output Isolation: Isolated Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 8.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048682-ISL6844IRZ-T Packaging: Reel - TR Output Isolation: Isolated Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 8.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IRZ-T - 1048682-ISL6844IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IRZ-T
1048682-ISL6844IRZ-T
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IRZ-T 1048682-ISL6844IRZ-T
Manufacturer: Intersil Win Source Part Number: 1048682-ISL6844IRZ-T Packaging: Reel - TR Output Isolation: Isolated Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 8.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 1048682-ISL6844IRZ-T
Packaging: Reel - TR
Output Isolation: Isolated
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 48%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 8.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Singapore, Singapore
DFN Power Management IC
748-ISL6844IRZ-T
DFN Power Management IC 748-ISL6844IRZ-T
IC REG CTRLR PWM CM 8-DFN Product overview: ISL6844IRZ-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6844IRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR PWM CM 8-DFN Product overview: ISL6844IRZ-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6844IRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1048682-ISL6844IRZ-T 748-ISL6844IRZ-T
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IRZ-T DFN Power Management IC
Configuration / Function Boost, Buck, Flyback
Package Type Other; 8-DFN (2x3) Other; DFN
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Internal Current Limit; Frequency Control
fsw 2000 kHz
Unlock Full Specs
to access all available technical data