Renesas Electronics Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IBZ ISL6844IBZ

Description
Manufacturer: Intersil Win Source Part Number: 1048681-ISL6844IBZ Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048681-ISL6844IBZ Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IBZ - 1048681-ISL6844IBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IBZ
1048681-ISL6844IBZ
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IBZ 1048681-ISL6844IBZ
Manufacturer: Intersil Win Source Part Number: 1048681-ISL6844IBZ Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Frequency - Switching: Up to 2MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 1048681-ISL6844IBZ
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 48%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 98

Buy Now Datasheet
Singapore
Power Management IC
748-ISL6844IBZ
Power Management IC 748-ISL6844IBZ
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: ISL6844IBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6844IBZ can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: ISL6844IBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6844IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Controllers, Monitors - ISL6844IBZ-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
ISL6844IBZ-ND
Power Supply Controllers, Monitors ISL6844IBZ-ND
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1048681-ISL6844IBZ 748-ISL6844IBZ ISL6844IBZ-ND
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IBZ Power Management IC Power Supply Controllers, Monitors
Configuration / Function Boost, Buck, Flyback
Package Type SOIC; Other; 8-SOIC Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Internal Current Limit; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3000ARU-REEL - Lingto Electronic Limited
Specs
Configuration / Function Boost
IOUT 1.5 amps
fsw 400 kHz
View Details