Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: ISL6844IBZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6844IBZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070097-ISL6844IBZ-T
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 48%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.8 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC OFFLINE SWITCH MULT TOP 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6844IBZ-T-ND | 748-ISL6844IBZ-T | 070097-ISL6844IBZ-T | ISL6844IBZ-T |
| Product Name | Power Supply Controllers, Monitors | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IBZ-T | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| fsw | ? to 2000 kHz | 2000 kHz | ||
| Duty Cycle | 48 | 48 | 48 |