Renesas Electronics Corporation AC DC Converters, Offline Switches ISL6844IB

Description
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC
Description
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6844IB is a single-ended current mode PWM controller designed for various power conversion applications, including isolated buck and flyback regulators, as well as boost regulators. It features a 1A MOSFET gate driver and operates with a low start-up current of 60µA, making it suitable for energy-efficient designs. The device supports an adjustable switching frequency of up to 2MHz and offers fast transient response with a peak current mode control, which enhances its ability to handle power transients effectively. The ISL6844IB has a maximum duty cycle of 50% and a rising under-voltage lockout (UVLO) threshold of 14.4V. It is built with a high bandwidth error amplifier and provides tight tolerance on voltage reference and current limit thresholds, ensuring reliable performance across varying line, load, and temperature conditions. The product is available in a RoHS-compliant package, making it suitable for environmentally conscious applications. This controller is pin-compatible with the industry-standard 384x family, allowing for easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The ISL6844IB is a single-ended current mode PWM controller designed for various power conversion applications, including isolated buck and flyback regulators, as well as boost regulators. It features a 1A MOSFET gate driver and operates with a low start-up current of 60µA, making it suitable for energy-efficient designs. The device supports an adjustable switching frequency of up to 2MHz and offers fast transient response with a peak current mode control, which enhances its ability to handle power transients effectively. The ISL6844IB has a maximum duty cycle of 50% and a rising under-voltage lockout (UVLO) threshold of 14.4V. It is built with a high bandwidth error amplifier and provides tight tolerance on voltage reference and current limit thresholds, ensuring reliable performance across varying line, load, and temperature conditions. The product is available in a RoHS-compliant package, making it suitable for environmentally conscious applications. This controller is pin-compatible with the industry-standard 384x family, allowing for easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - ISL6844IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6844IB
AC DC Converters, Offline Switches ISL6844IB
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - ISL6844IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6844IB
AC DC Converters, Offline Switches ISL6844IB
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ISL6844IB - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ISL6844IB
PMIC - AC DC Converters, Offline Switchers ISL6844IB
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number ISL6844IB ISL6844IB
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 - 114116-ICE3AS02 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details