Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 018042-ISL6843IBZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback
Frequency - Switching: Up to 2MHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 98
IC REG CTRLR BOOST/FLYBACK 8SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers CUR MODE PWM 100% DU TY CYCLE 8.4V UVLO
IC REG CTRLR BOOST/FLYBACK 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6843IBZ-ND | 018042-ISL6843IBZ | ISL6843IBZ | ISL6843IBZ | ISL6843IBZ | ISL6843IBZ |
| Product Name | Power Supply Controllers, Monitors | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6843IBZ | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration / Function | Boost, Flyback | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Life Cycle Stage | Maturity; Active | Active | Active |