Win Source Part Number: 1032280-ISL6842IUZ
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3 V
Duty Cycle: 96%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 8.8V ~ 18V
Alternative Parts (Cross-Reference): LM2623AMM/NOPB; LM2621MM/NOPB; LM2621MMX/NOPB; NCP1421DMR2G;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6842
Product Status: Obsolete
IC OFFLINE SWITCH MULT TOP 8MSOP
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1032280-ISL6842IUZ | ISL6842IUZ | ISL6842IUZ |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SSOP; Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |