Manufacturer: Intersil
Win Source Part Number: 117243-ISL6842IUZ-T7
Packaging: Reel - TR
Output Isolation: Isolated
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 96%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 8.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC OFFLINE SWITCH MULT TOP 8MSOP Product overview: ISL6842IUZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6842IUZ-T7A can be used for catalog matching and distributor lookup.
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 117243-ISL6842IUZ-T7A | 748-ISL6842IUZ-T7A | ISL6842IUZ-T7ATR-ND |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6842IUZ-T7A | Power Management IC | Power Supply Controllers, Monitors |
| Configuration / Function | Boost, Buck, Flyback | ||
| Package Type | Other; 8-MSOP | Other; Tape & Reel (TR) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||
| Special Features | Internal Current Limit; Frequency Control |