Manufacturer: Intersil
Win Source Part Number: 137046-ISL6842IBZ
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 96%
Frequency - Switching: Up to 2MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 98
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: ISL6842IBZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ISL6842IBZ can be used for catalog matching and distributor lookup.
Switching Controllers CUR MODE PWM 100% DU TY CYCLE 14.5V UVLO
IC OFFLINE SWITCH MULT TOP 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 137046-ISL6842IBZ | ISL6842IBZ-ND | 748-ISL6842IBZ | ISL6842IBZ | ISL6842IBZ |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6842IBZ | Power Supply Controllers, Monitors | Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Configuration / Function | Boost, Buck, Flyback | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Internal Current Limit; Frequency Control | ||||
| fsw | 2000 kHz | 2000 kHz |