Renesas Electronics Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6842IB ISL6842IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190165-ISL6842IB Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 96% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ISL6842 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Switching Frequency: Up to 2MHz
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190165-ISL6842IB Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 96% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ISL6842 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Switching Frequency: Up to 2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6842IB - 1190165-ISL6842IB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6842IB
1190165-ISL6842IB
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6842IB 1190165-ISL6842IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190165-ISL6842IB Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 96% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ISL6842 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Switching Frequency: Up to 2MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190165-ISL6842IB
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 96%
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.8V ~ 18V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6842
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Switching Frequency: Up to 2MHz

Buy Now
AC DC Converters, Offline Switches - ISL6842IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6842IB
AC DC Converters, Offline Switches ISL6842IB
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - ISL6842IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6842IB
AC DC Converters, Offline Switches ISL6842IB
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ISL6842IB - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ISL6842IB
PMIC - AC DC Converters, Offline Switchers ISL6842IB
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ISL6842IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
ISL6842IB
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers ISL6842IB
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1190165-ISL6842IB ISL6842IB ISL6842IB ISL6842IB
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6842IB AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765G - 068348-ICE2QR1765G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 49 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details