Renesas Electronics Corporation Power Supply Controllers, Monitors ISL6840IUZ

Description
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Request a Quote Datasheet
Description
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - ISL6840IUZ-ND - DigiKey
Thief River Falls, MN, United States
Power Supply Controllers, Monitors
ISL6840IUZ-ND
Power Supply Controllers, Monitors ISL6840IUZ-ND
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6840IUZ - 1190164-ISL6840IUZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6840IUZ
1190164-ISL6840IUZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6840IUZ 1190164-ISL6840IUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190164-ISL6840IUZ Packaging: Tube Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback Control Features: Current Limit, Frequency Control Supply Voltage: 7.5V ~ 14V Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Duty Cycle (Maximum): 96% Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ISL6840 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Switching Frequency: Up to 2MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190164-ISL6840IUZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Control Features: Current Limit, Frequency Control
Supply Voltage: 7.5V ~ 14V
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Duty Cycle (Maximum): 96%
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6840
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Switching Frequency: Up to 2MHz

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6840IUZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6840IUZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6840IUZ
IC REG CTRLR BOOST/FLYBACK 8MSOP

IC REG CTRLR BOOST/FLYBACK 8MSOP

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6840IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6840IUZ
DC DC Switching Controllers ISL6840IUZ
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6840IUZ
Switching Controllers ISL6840IUZ
Switching Controllers CUR MODE PWM 100% DU TY CYCLE 7.0V UVLO

Switching Controllers CUR MODE PWM 100% DU TY CYCLE 7.0V UVLO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6840IUZ-ND 1190164-ISL6840IUZ ISL6840IUZ ISL6840IUZ ISL6840IUZ
Product Name Power Supply Controllers, Monitors PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6840IUZ PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Configuration / Function Boost, Flyback
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data