Renesas Electronics Corporation Improved Industry-Standard Single-Ended PWM Controller ISL6840IUZ

Description
The ISL6840, ISL6841, ISL6842, ISL6843, ISL6844, ISL6845 family of adjustable frequency, low power, pulse width modulating (PWM) current mode controllers is designed for a wide range of power conversion applications including boost, flyback, and isolated output configurations. Peak current mode control effectively handles power transients and provides inherent overcurrent protection.brbr This advanced BiCMOS design is pin compatible with the industry standard 384x family of controllers and offers significantly improved performance. Features include low operating current, 60µA start-up current, adjustable operating frequency to 2MHz, and high peak current drive capability with 20ns rise and fall times.
Request a Quote Datasheet
Description
The ISL6840, ISL6841, ISL6842, ISL6843, ISL6844, ISL6845 family of adjustable frequency, low power, pulse width modulating (PWM) current mode controllers is designed for a wide range of power conversion applications including boost, flyback, and isolated output configurations. Peak current mode control effectively handles power transients and provides inherent overcurrent protection.brbr This advanced BiCMOS design is pin compatible with the industry standard 384x family of controllers and offers significantly improved performance. Features include low operating current, 60µA start-up current, adjustable operating frequency to 2MHz, and high peak current drive capability with 20ns rise and fall times.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Improved Industry-Standard Single-Ended PWM Controller - ISL6840IUZ - Renesas Electronics Corporation
Milpitas, CA, USA
Improved Industry-Standard Single-Ended PWM Controller
ISL6840IUZ
Improved Industry-Standard Single-Ended PWM Controller ISL6840IUZ
The ISL6840, ISL6841, ISL6842, ISL6843, ISL6844, ISL6845 family of adjustable frequency, low power, pulse width modulating (PWM) current mode controllers is designed for a wide range of power conversion applications including boost, flyback, and isolated output configurations. Peak current mode control effectively handles power transients and provides inherent overcurrent protection.brbr This advanced BiCMOS design is pin compatible with the industry standard 384x family of controllers and offers significantly improved performance. Features include low operating current, 60µA start-up current, adjustable operating frequency to 2MHz, and high peak current drive capability with 20ns rise and fall times.

The ISL6840, ISL6841, ISL6842, ISL6843, ISL6844, ISL6845 family of adjustable frequency, low power, pulse width modulating (PWM) current mode controllers is designed for a wide range of power conversion applications including boost, flyback, and isolated output configurations. Peak current mode control effectively handles power transients and provides inherent overcurrent protection.brbr This advanced BiCMOS design is pin compatible with the industry standard 384x family of controllers and offers significantly improved performance. Features include low operating current, 60µA start-up current, adjustable operating frequency to 2MHz, and high peak current drive capability with 20ns rise and fall times.

Supplier's Site Datasheet
Singapore
Boost DC-DC Converter IC
715-ISL6840IUZ
Boost DC-DC Converter IC 715-ISL6840IUZ
IC REG CTRLR BOOST/FLYBACK 8MSOP Product overview: ISL6840IUZ from Renesas Electronics Corporation is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6840IUZ can be used for catalog matching and distributor lookup.

IC REG CTRLR BOOST/FLYBACK 8MSOP Product overview: ISL6840IUZ from Renesas Electronics Corporation is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL6840IUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL6840IUZ 715-ISL6840IUZ
Product Name Improved Industry-Standard Single-Ended PWM Controller Boost DC-DC Converter IC
Package Type SOIC; Other; DFN8, MSOP8, SOIC8 Other; Tube
Features Input Overcurrent Protection
Output Voltage 20.3 volts
Unlock Full Specs
to access all available technical data