The ISL68312IRAZ-TK is a single-phase digital DC/DC controller designed for use with discrete MOSFETs, compliant with PMBus standards. It utilizes Renesas' ChargeMode control modulation scheme, which ensures stability and fast transient response while minimizing output capacitor requirements. The controller supports an output voltage range of 0.45V to 5.5V and an input voltage range of 4.75V to 16V, with a high output voltage accuracy of 0.5% across varying line, load, and temperature conditions. This device allows for paralleling up to eight controllers for droop-less current sharing, making it suitable for applications requiring scalable power solutions. The integrated DDC serial bus facilitates communication between devices, enabling voltage sequencing and fault spreading without the need for external sequencers. The ISL68312IRAZ-TK also features comprehensive fault management capabilities, including cycle-by-cycle protection for overcurrent, overvoltage, undervoltage, and temperature faults, along with a monitor ADC for real-time telemetry of input and output parameters. Applications for this controller include servers, storage equipment, and telecom/datacom systems, making it a versatile choice for various power supply needs.
Win Source Part Number: 1065921-ISL68312IRAZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: PMBus
Output Phases: 1
Clock Sync: No
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Supply Voltage - Operating: 4.75V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL68312IRAZ-TKTR
Base Product Number: ISL68312
Product Status: Last Time Buy
SINGLE PHASE FULL DIGI DC/DC CON
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-QFN (4x4)
Switching Controllers Single phase full digital DC/DC controller
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1065921-ISL68312IRAZ-TK | ISL68312IRAZ-TK | ISL68312IRAZ-TK | ISL68312IRAZ-TK |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM | Fixed; PWM | ||
| Package Type | Other; Tape & Reel (TR) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Enable |