Manufacturer: Renesas Electronics America
Win Source Part Number: 875761-ISL68301IRAZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 16V
Family Name: ISL68301
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-QFN (4x4)
SNG PHASE FULL DIGI DC/DC CONTLR
Switching Controllers Single phase full digital DC/DC controller, BULK
SNG PHASE FULL DIGI DC/DC CONTLR
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875761-ISL68301IRAZ | ISL68301IRAZ | ISL68301IRAZ | ISL68301IRAZ | ISL68301IRAZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68301IRAZ | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 24-QFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; PWM | ||||
| Life Cycle Stage | Removed; Obsolete |