Renesas Electronics Corporation Scalable Single Output Digital PWM Controller with PMBus ISL68301IRAZ

Description
The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages. The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages. A companion device, the ISL68300, h
Request a Quote Datasheet
Description
The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages. The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages. A companion device, the ISL68300, h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scalable Single Output Digital PWM Controller with PMBus - ISL68301IRAZ - Renesas Electronics Corporation
Milpitas, CA, USA
Scalable Single Output Digital PWM Controller with PMBus
ISL68301IRAZ
Scalable Single Output Digital PWM Controller with PMBus ISL68301IRAZ
The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages. The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages. A companion device, the ISL68300, h

The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages.
The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements.
A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents.
In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs.
The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/power-management/zilker-labs-digital-power/powernavigator.html" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors.
The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation.
The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages.
A companion device, the ISL68300, h

Supplier's Site Datasheet
DC-DC Converter IC - 715-ISL68301IRAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
715-ISL68301IRAZ
DC-DC Converter IC 715-ISL68301IRAZ
SNG PHASE FULL DIGI DC/DC CONTLR Product overview: ISL68301IRAZ from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL68301IRAZ can be used for catalog matching and distributor lookup.

SNG PHASE FULL DIGI DC/DC CONTLR Product overview: ISL68301IRAZ from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL68301IRAZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL68301IRAZ 715-ISL68301IRAZ
Product Name Scalable Single Output Digital PWM Controller with PMBus DC-DC Converter IC
Package Type Other; QFN24 Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers