Renesas Electronics Corporation Scalable Single Output Digital PWM Controller with PMBus ISL68301IRAZ-T7A

Description
The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages. The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages. A companion device, the ISL68300, h
Datasheet
Description
The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages. The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages. A companion device, the ISL68300, h
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scalable Single Output Digital PWM Controller with PMBus - ISL68301IRAZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Scalable Single Output Digital PWM Controller with PMBus
ISL68301IRAZ-T7A
Scalable Single Output Digital PWM Controller with PMBus ISL68301IRAZ-T7A
The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages. The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages. A companion device, the ISL68300, h

The ISL68301 is a PMBus compliant, single-phase digital DC/DC controller for use with SPS and DrMOS power stages.
The ISL68301 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements.
A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents.
In conjunction with many other Renesas digital controllers, the ISL68301 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs.
The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/power-management/zilker-labs-digital-power/powernavigator.html" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors.
The ISL68301 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation.
The ISL68301 drives a PWM output designed to be paired with the Renesas family of Smart Power power stages.
A companion device, the ISL68300, h

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL68301IRAZ-T7A
Product Name Scalable Single Output Digital PWM Controller with PMBus
Package Type Other; QFN24
Unlock Full Specs
to access all available technical data

Similar Products

UC1875 Phase Shift Resonant Controller - 5962-9455501M3A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Soft Switching,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74LVC14APW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4473G V53 - TLE4473G V53 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details