Renesas Electronics Corporation Scalable Single Output Digital PWM Controller with Integrated Driver and PMBus ISL68300IRAZ-TK

Description
The ISL68300 is a PMBus compliant, single-phase digital DC/DC controller optimized for use with discrete MOSFETs. The ISL68300 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68300 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68300 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. A companion device, the ISL68301, has a PWM output, which can be paired with the Renesas family of Smart Power power stages or DrMOS devices.
Datasheet
Description
The ISL68300 is a PMBus compliant, single-phase digital DC/DC controller optimized for use with discrete MOSFETs. The ISL68300 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68300 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68300 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. A companion device, the ISL68301, has a PWM output, which can be paired with the Renesas family of Smart Power power stages or DrMOS devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scalable Single Output Digital PWM Controller with Integrated Driver and PMBus - ISL68300IRAZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Scalable Single Output Digital PWM Controller with Integrated Driver and PMBus
ISL68300IRAZ-TK
Scalable Single Output Digital PWM Controller with Integrated Driver and PMBus ISL68300IRAZ-TK
The ISL68300 is a PMBus compliant, single-phase digital DC/DC controller optimized for use with discrete MOSFETs. The ISL68300 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements. A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents. In conjunction with many other Renesas digital controllers, the ISL68300 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs. The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/p ower-management/zilk er-labs-digital-powe r/powernavigator.htm l" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors. The ISL68300 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation. A companion device, the ISL68301, has a PWM output, which can be paired with the Renesas family of Smart Power power stages or DrMOS devices.

The ISL68300 is a PMBus compliant, single-phase digital DC/DC controller optimized for use with discrete MOSFETs.
The ISL68300 implements the Renesas fully digital ChargeMode™ control modulation scheme, allowing it to achieve both industry leading performance and ease of use. ChargeMode control provides an inherently stable control loop that can respond to load transients in a single switching cycle, significantly decreasing output capacitor requirements.
A dedicated current share bus allows for paralleling up to eight devices in a current share configuration, allowing support for a wide range of load currents.
In conjunction with many other Renesas digital controllers, the ISL68300 is capable of complex sequencing and fault spreading. The Digital-DC™ (DDC) bus is a single-wire serial bus which provides high performance inter-device communication without the need for external sequencers, reducing overall system costs.
The PMBus interface facilitates device configuration, provides supply telemetry and detailed fault reporting including a parametric capture tool (SnapShot). All of these features are conveniently accessible through the a href="/en/products/power-management/zilker-labs-digital-power/powernavigator.html" PowerNavigator™/a software tool. Additionally, a wide array of common configuration options are independently configurable through use of pin-strap resistors.
The ISL68300 supports a comprehensive fault management system, with dedicated hardware support for cycle-by-cycle overcurrent, overvoltage, undervoltage, and temperature faults. The configurable fault response system is capable of latching off or restarting the output on a fault-by-fault basis. Integrated LDOs for device and gate driver bias allow for single supply operation.
A companion device, the ISL68301, has a PWM output, which can be paired with the Renesas family of Smart Power power stages or DrMOS devices.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL68300IRAZ-TK
Product Name Scalable Single Output Digital PWM Controller with Integrated Driver and PMBus
Package Type Other; QFN24
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Battery Management ICs - BQ24295RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - 74HCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471-3ES - TLE9471-3ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details