Renesas Electronics Corporation DC DC Switching Controllers ISL68300IRAZ-T7A

Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL68300IRAZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL68300IRAZ-T7ATR-ND
DC DC Switching Controllers ISL68300IRAZ-T7ATR-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68300IRAZ-T7A - 811708-ISL68300IRAZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68300IRAZ-T7A
811708-ISL68300IRAZ-T7A
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68300IRAZ-T7A 811708-ISL68300IRAZ-T7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811708-ISL68300IRAZ- T7A Packaging: Reel Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1MHz Control Features: Enable, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Clock Sync: Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.75V ~ 16V, 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811708-ISL68300IRAZ-T7A
Packaging: Reel
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Control Features: Enable, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.75V ~ 16V, 4.5V ~ 5.5V

Buy Now
DC DC Switching Controllers - ISL68300IRAZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL68300IRAZ-T7A
DC DC Switching Controllers ISL68300IRAZ-T7A
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - ISL68300IRAZ-T7A - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
ISL68300IRAZ-T7A
DC DC Switching Controllers ISL68300IRAZ-T7A
SNGL PH DIG DC/DC CONT W/INTEG D

SNGL PH DIG DC/DC CONT W/INTEG D

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL68300IRAZ-T7A
Switching Controllers ISL68300IRAZ-T7A
Switching Controllers Single phase full digital DC/DC controller with integrated d

Switching Controllers Single phase full digital DC/DC controller with integrated d

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL68300IRAZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL68300IRAZ-T7A
PMIC - Voltage Regulators - DC DC Switching Controllers ISL68300IRAZ-T7A
SNGL PH DIG DC/DC CONT W/INTEG D

SNGL PH DIG DC/DC CONT W/INTEG D

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL68300IRAZ-T7ATR-ND 811708-ISL68300IRAZ-T7A ISL68300IRAZ-T7A ISL68300IRAZ-T7A ISL68300IRAZ-T7A ISL68300IRAZ-T7A
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68300IRAZ-T7A DC DC Switching Controllers DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
fsw 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz 200 kHz 200 to 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Voltage Regulators - Linear + Switching - CY39C031WQN-G-211-JNEFE1 - Quarktwin Technology Ltd.
Specs
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
fsw 3000 kHz
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2108ACBZ-1.3-R7 - 910649-ADP2108ACBZ-1.3-R7 - Win Source Electronics
Specs
Package Type Other; 5-WFBGA, WLCSP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1883365 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details