Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Switching Controllers Single phase full digital DC/DC controller with integrated d
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
SINGLE PHASE FULL DIGI DC/DC CON
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL68300IRAZ-TTR-ND | ISL68300IRAZ-T | ISL68300IRAZ-T | ISL68300IRAZ-T |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |