INFRA 3OUT/6PH DIGITAL CONTROLLE
Regulator Positive Output PMBus DC-DC Controller IC 52-QFN (6x6)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL68224IRAZ-T7ATR-ND | ISL68224IRAZ-T7A |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 52-VFQFN Exposed Pad | Other; 52-VFQFN Exposed Pad |
| fsw | 200 to 2000 kHz | 200 to 2000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |