Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers ISL68223IRAZ

Description
Win Source Part Number: 1250161-ISL68223IRAZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 60 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL68223IRAZ Base Product Number: ISL68223
Request a Quote Datasheet
Description
Win Source Part Number: 1250161-ISL68223IRAZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 60 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL68223IRAZ Base Product Number: ISL68223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250161-ISL68223IRAZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250161-ISL68223IRAZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250161-ISL68223IRAZ
Win Source Part Number: 1250161-ISL68223IRAZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tube Standard Package: 60 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 20-ISL68223IRAZ Base Product Number: ISL68223

Win Source Part Number: 1250161-ISL68223IRAZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 60
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL68223IRAZ
Base Product Number: ISL68223

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL68223IRAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL68223IRAZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL68223IRAZ
INFRA 2OUT/4PH DIGI CONTLR 40LD

INFRA 2OUT/4PH DIGI CONTLR 40LD

Supplier's Site Datasheet
DC DC Switching Controllers - ISL68223IRAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL68223IRAZ
DC DC Switching Controllers ISL68223IRAZ
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250161-ISL68223IRAZ ISL68223IRAZ ISL68223IRAZ
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TRPBF - 068897-IP1203TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA (9x9)
View Details
3 suppliers
Switching Regulators - 2222775 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers