Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
IC REG CTRLR BUCK PMBUS 24QFN
Switching Controllers Digital Hybrid R4 Controller, Integrated 5V driver, PMBus, 4
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL68200IRZ-ND | ISL68200IRZ | ISL68200IRZ | ISL68200IRZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Phase Control, Power Good | ||
| fsw | 300 to 1500 kHz | 300 to 1500 kHz | 300 to 1500 kHz |