Renesas Electronics Corporation Power Management IC ISL68147IRAZ-T7A

Description
IC REG PWM CTRLR 2OUT 48QFN Product overview: ISL68147IRAZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL68147IRAZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG PWM CTRLR 2OUT 48QFN Product overview: ISL68147IRAZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL68147IRAZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL68147IRAZ-T7A
Power Management IC 750-ISL68147IRAZ-T7A
IC REG PWM CTRLR 2OUT 48QFN Product overview: ISL68147IRAZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL68147IRAZ-T7A can be used for catalog matching and distributor lookup.

IC REG PWM CTRLR 2OUT 48QFN Product overview: ISL68147IRAZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL68147IRAZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1065919-ISL68147IRAZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1065919-ISL68147IRAZ-T7A
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1065919-ISL68147IRAZ-T7A
Win Source Part Number: 1065919-ISL68147IRAZ -T7A Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: PWM Controller Standard Package: 250 Mounting: SMD (SMT) Voltage - Output: 0V ~ 3.05V Voltage - Input: 3.3V Number of Outputs: 2 Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): ISL68147IRAZ-T7AISL6 8147IRAZ-T7A.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL68147IRAZ-T7ATR,I SL68147IRAZ-T7ADKR,I SL68147IRAZ-T7ACT,-I SL68147IRAZ-T7A Base Product Number: ISL68147

Win Source Part Number: 1065919-ISL68147IRAZ-T7A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: PWM Controller
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 3.05V
Voltage - Input: 3.3V
Number of Outputs: 2
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ISL68147IRAZ-T7AISL68147IRAZ-T7A.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL68147IRAZ-T7ATR,ISL68147IRAZ-T7ADKR,ISL68147IRAZ-T7ACT,-ISL68147IRAZ-T7A
Base Product Number: ISL68147

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL68147IRAZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL68147IRAZ-T7A
PMIC - Voltage Regulators - Special Purpose ISL68147IRAZ-T7A
IC REG PWM CTRLR 2OUT 48QFN

IC REG PWM CTRLR 2OUT 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL68147IRAZ-T7A
Switching Controllers ISL68147IRAZ-T7A
Switching Controllers GP X+Y 7 Phase Digital Controller,48ld 6x6 QFN, 250pc T&R

Switching Controllers GP X+Y 7 Phase Digital Controller,48ld 6x6 QFN, 250pc T&R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL68147IRAZ-T7A 1065919-ISL68147IRAZ-T7A ISL68147IRAZ-T7A ISL68147IRAZ-T7A
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; 48-WFQFN Exposed Pad
Output Voltage 0.2500 to 3.05 volts
IOUT 450 amps
fsw 200 to 1000 kHz
Unlock Full Specs
to access all available technical data