Renesas Electronics Corporation Pwm Controller, 1Mhz, Qfn-48; Input Voltage Renesas ISL68147IRAZ-T7A

Description
PWM CONTROLLER, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, Qfn-48; Input Voltage Renesas - 33AC4628 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, Qfn-48; Input Voltage Renesas
33AC4628
Pwm Controller, 1Mhz, Qfn-48; Input Voltage Renesas 33AC4628
PWM CONTROLLER, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz; Operating Temperature Min:-40°CRoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AC4628
Product Name Pwm Controller, 1Mhz, Qfn-48; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20900 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-Ace AC Drive - FRN0059E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details