Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL68144IRAZ ISL68144IRAZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875758-ISL68144IRAZ Operating Temperature Range: -40°C ~ 85°C Features: series PWM Controller Voltage Regulator IC 2 Output 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL68144 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875758-ISL68144IRAZ Operating Temperature Range: -40°C ~ 85°C Features: series PWM Controller Voltage Regulator IC 2 Output 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL68144 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL68144IRAZ - 875758-ISL68144IRAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL68144IRAZ
875758-ISL68144IRAZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL68144IRAZ 875758-ISL68144IRAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875758-ISL68144IRAZ Operating Temperature Range: -40°C ~ 85°C Features: series PWM Controller Voltage Regulator IC 2 Output 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL68144 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875758-ISL68144IRAZ
Operating Temperature Range: -40°C ~ 85°C
Features: series PWM Controller Voltage Regulator IC 2 Output 40-TQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL68144
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL68144IRAZ
Power Management IC 750-ISL68144IRAZ
GP X+Y 4 PHASE DIGI CONTLR 40PIN Product overview: ISL68144IRAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL68144IRAZ can be used for catalog matching and distributor lookup.

GP X+Y 4 PHASE DIGI CONTLR 40PIN Product overview: ISL68144IRAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL68144IRAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL68144IRAZ
Switching Controllers ISL68144IRAZ
Switching Controllers GP X+Y 4 PHASE DIGITAL CONTROLLER, 40PIN 5x5 QFN, BULK PACK

Switching Controllers GP X+Y 4 PHASE DIGITAL CONTROLLER, 40PIN 5x5 QFN, BULK PACK

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL68144IRAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL68144IRAZ
PMIC - Voltage Regulators - Special Purpose ISL68144IRAZ
GP X+Y 4 PHASE DIGI CONTLR 40PIN

GP X+Y 4 PHASE DIGI CONTLR 40PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 875758-ISL68144IRAZ 750-ISL68144IRAZ ISL68144IRAZ ISL68144IRAZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL68144IRAZ Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-TQFN (5x5) Other; Tray Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data