GP X+Y 4 PHASE DIGI CONT 40PIN 5 Product overview: ISL68144IRAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL68144IRAZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875759-ISL68144IRAZ-
Operating Temperature Range: -40°C ~ 85°C
Features: series PWM Controller Voltage Regulator IC 2 Output 40-TQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL68144
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
GP X+Y 4 PHASE DIGI CONT 40PIN 5
Switching Controllers GP X+Y 4 PHASE DIGITAL CONTROLLER, 40PIN, 5x5 QFN, 6K T&R PA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL68144IRAZ-T | 875759-ISL68144IRAZ-T | ISL68144IRAZ-T | ISL68144IRAZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL68144IRAZ-T | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 40-TQFN (5x5) | Other; 40-WFQFN Exposed Pad | |
| Output Voltage | 0.2500 to 3.05 volts | |||
| IOUT | 240 amps |