Renesas Electronics Corporation DC DC Switching Controllers ISL68137IRAZ

Description
Regulator Positive Output AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6)
Request a Quote Datasheet
Description
Regulator Positive Output AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 20-ISL68137IRAZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
20-ISL68137IRAZ-ND
DC DC Switching Controllers 20-ISL68137IRAZ-ND
Regulator Positive Output AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6)

Regulator Positive Output AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68137IRAZ - 844192-ISL68137IRAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68137IRAZ
844192-ISL68137IRAZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68137IRAZ 844192-ISL68137IRAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 844192-ISL68137IRAZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Regulator Positive Output - AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6) Package: 48-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Supply Voltage: 3.135V ~ 3.465V Family Name: ISL68137 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 844192-ISL68137IRAZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Regulator Positive Output - AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3.135V ~ 3.465V
Family Name: ISL68137
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL68137IRAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL68137IRAZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL68137IRAZ
AVS X+Y 7 PHASE DIGI CONTLR 48LD

AVS X+Y 7 PHASE DIGI CONTLR 48LD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL68137IRAZ
Switching Controllers ISL68137IRAZ
Switching Controllers AVS X+Y 7 Phase Digital Controller ,48ld 6x6 QFN, BULK

Switching Controllers AVS X+Y 7 Phase Digital Controller ,48ld 6x6 QFN, BULK

Buy Now Datasheet
DC DC Switching Controllers - ISL68137IRAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL68137IRAZ
DC DC Switching Controllers ISL68137IRAZ
Regulator Positive Output AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6)

Regulator Positive Output AVSBus, PMBus DC-DC Controller IC 48-QFN (6x6)

Buy Now Datasheet
DC DC Switching Controllers - ISL68137IRAZ - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
ISL68137IRAZ
DC DC Switching Controllers ISL68137IRAZ
AVS X+Y 7 PHASE DIGI CONTLR 48LD

AVS X+Y 7 PHASE DIGI CONTLR 48LD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 20-ISL68137IRAZ-ND 844192-ISL68137IRAZ ISL68137IRAZ ISL68137IRAZ ISL68137IRAZ ISL68137IRAZ
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68137IRAZ PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; 48-VFQFN Exposed Pad Other; 48-QFN (6x6) Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
fsw 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz 200 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Special Features Enable, Power Good Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products