Renesas Electronics Corporation Input Voltage Renesas ISL68134IRAZ-T7A.

Description
Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Renesas - 29AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Renesas
29AC7136
Input Voltage Renesas 29AC7136
Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AC7136
Product Name Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 3 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10975GFPWPR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 2354838 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 48 volts
DC Input 48 volts
Power 1500 watts
View Details
Analog SERVOPACKs - SGD7S-180A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details