Manufacturer: Renesas Electronics America
Win Source Part Number: 875757-ISL68127IRAZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Regulator Positive Output - PMBus DC-DC Controller IC 48-QFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3.135V ~ 3.465V
Family Name: ISL68127
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Regulator Positive Output PMBus DC-DC Controller IC 48-QFN (6x6)
Regulator Positive Output PMBus DC-DC Controller IC 48-QFN (6x6)
Switching Controllers PMBus X+Y 7 Phase Digital Controller ,48ld 6x6 QFN, BULK
PMBUS X+Y 7 PHASE DIGI CONTLR 48
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875757-ISL68127IRAZ | 20-ISL68127IRAZ-ND | ISL68127IRAZ | ISL68127IRAZ | ISL68127IRAZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL68127IRAZ | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 48-QFN (6x6) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | ||
| Output Voltage Type | Fixed; PWM Signal |