Renesas Electronics Corporation Pwm Controller, 1Mhz, 3.3V, Tqfn-40; Input Voltage Renesas ISL68124IRAZ-T7A

Description
PWM CONTROLLER, 1MHZ, 3.3V, TQFN-40; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 1MHZ, 3.3V, TQFN-40; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, 3.3V, Tqfn-40; Input Voltage Renesas - 01AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, 3.3V, Tqfn-40; Input Voltage Renesas
01AC9063
Pwm Controller, 1Mhz, 3.3V, Tqfn-40; Input Voltage Renesas 01AC9063
PWM CONTROLLER, 1MHZ, 3.3V, TQFN-40; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, 3.3V, TQFN-40; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 01AC9063
Product Name Pwm Controller, 1Mhz, 3.3V, Tqfn-40; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - TLE62086GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "28-SOIC (0.295"", 7.50mm Width)"
Communication SPI
View Details
5 suppliers
 - 716PCAPTH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 230 volts
Phase   Three Phase
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details