The ISL6801AB is a single monolithic, inverting bootstrap driver for N-channel power MOSFETs in high-side configurations, with a maximum bootstrap supply voltage of 120VDC and a peak output drive current of 200mA. It features separate high and low gate drive outputs for independent control of rise and fall times, and includes an integrated recharge path for static DC operation. The device is housed in an 8-lead SOIC package with dimensions of 4.80mm to 5.00mm in length and 3.80mm to 4.00mm in width, and operates over a temperature range of -40°C to 125°C.
Buffer/Inverter Based MOSFET Driver, 0.2A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6801AB |
| Package Type | SOP8 |