0.2A BUF OR INV BASED MOSFET DRIVER, PDSO8, PLASTIC, MS-012AA, SOIC-8 Product overview: ISL6801AB from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6801AB can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 128040-ISL6801AB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 3V
Current - Peak Output (Source, Sink): 200mA, 200mA
High Side Voltage - Max (Bootstrap): 120V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 6.5 V
Rise and Fall Time: 200ns, 200ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
IC DRIVER HI-SIDE HI VOLT 8-SOIC
BUFFER/INVERTER MOSFET DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ISL6801AB | 128040-ISL6801AB | ISL6801AB | 391-ISL6801AB | ISL6801AB |
| Product Name | 0.2A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - ISL6801AB | Gate Drivers | IC DRIVER HI-SIDE HI VOLT 8-SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 1; 1 | 1; 1 | |||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Driver Type | High-side | High-side | High-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.2000 amps | 0.2000 amps | 0.2000 amps |