Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QSOP
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320607-ISL6754AAZA-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge
Frequency - Switching: Up to 2MHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 20-SSOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 9V ~ 16V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL6754
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC REG CTRLR FULL-BRIDGE 20QSOP
IC REG CTRLR FULL-BRIDGE 20QSOP
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QSOP
Switching Controllers ZVS FL BRDG PWM CNTR 20LD QSOP W/ANNEAL
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6754AAZA-T-ND | 1320607-ISL6754AAZA-T | ISL6754AAZA-T | ISL6754AAZA-T | ISL6754AAZA-T | ISL6754AAZA-T |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 20-SSOP (0.154", 3.90mm Width) | SSOP; Other; 20-SSOP (0.154", 3.90mm Width) | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Frequency Control, Ramp, Soft Start | |||
| fsw | 2000 kHz | 2000 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration / Function | Full-Bridge | Buck; Boost |