Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190162-ISL6753AAZA
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge
Control Features: Frequency Control, Ramp, Soft Start
Supply Voltage: 9V ~ 16V
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 99%
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6753A
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Switching Frequency: Up to 2MHz
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Switching Controllers ZVS FL BRDG CNTRLR 16LD QSOP W/ANNEAL
IC REG CTRLR FULL-BRIDGE 16QSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1190162-ISL6753AAZA | ISL6753AAZA-ND | ISL6753AAZA | ISL6753AAZA | ISL6753AAZA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6753AAZA | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Full-Bridge | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-SSOP | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | ||
| Special Features | Frequency Control, Ramp, Soft Start | Frequency Control, Ramp, Soft Start | |||
| Duty Cycle | 99 | 99 | 99 |