Renesas Electronics Corporation Pwm Controller, Full Bridge, 20V, Qsop; Input Voltage Renesas ISL6753AAZA

Description
PWM CONTROLLER, FULL BRIDGE, 20V, QSOP; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, FULL BRIDGE, 20V, QSOP; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Full Bridge, 20V, Qsop; Input Voltage Renesas - 84AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Full Bridge, 20V, Qsop; Input Voltage Renesas
84AC7013
Pwm Controller, Full Bridge, 20V, Qsop; Input Voltage Renesas 84AC7013
PWM CONTROLLER, FULL BRIDGE, 20V, QSOP; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, FULL BRIDGE, 20V, QSOP; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 84AC7013
Product Name Pwm Controller, Full Bridge, 20V, Qsop; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 2208457 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 440 volts
DC Input 440 volts
Power 4000 watts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 3 HP, 4.8 A - CIMR-G7U41P51 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details