Renesas Electronics Corporation Ic, Pwm Controller; Input Voltage Renesas ISL6752AAZA

Description
IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:500mV; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:500mV; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Renesas - 57K4345 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Renesas
57K4345
Ic, Pwm Controller; Input Voltage Renesas 57K4345
IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:500mV; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:500mV; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Pwm Controller, 2Mhz, -40 To 105Deg C Rohs Compliant Renesas - 50AJ8542 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 2Mhz, -40 To 105Deg C Rohs Compliant Renesas
50AJ8542
Pwm Controller, 2Mhz, -40 To 105Deg C Rohs Compliant Renesas 50AJ8542
PWM CONTROLLER, 2MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

PWM CONTROLLER, 2MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 57K4345 50AJ8542
Product Name Ic, Pwm Controller; Input Voltage Renesas Pwm Controller, 2Mhz, -40 To 105Deg C Rohs Compliant Renesas
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 9 to 16 volts
DC Input 9 to 16 volts
Unlock Full Specs
to access all available technical data