Manufacturer: Intersil
Win Source Part Number: 040877-ISL6752AAZA-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: Up to 2MHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-QSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG CTRLR FULL-BRIDGE 16QSOP
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR FULL-BRIDGE 16QSOP
Switching Controllers ZVS FL BRDG CNTRLR 16LD QSOP W/ANNEAL
IC REG CTRLR FULL-BRIDGE 16QSOP
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR FULL-BRIDGE 16QSOP
IC REG CTRLR FULL-BRIDGE 16QSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 040877-ISL6752AAZA-T | 20-ISL6752AAZA-TCT-ND | ISL6752AAZA-T | ISL6752AAZA-T | ISL6752AAZA-T | 668-ISL6752AAZA-T | ISL6752AAZA-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6752AAZA-T | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR FULL-BRIDGE 16QSOP | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Full-Bridge | Buck; Boost | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | ||||
| Package Type | Other; 16-QSOP | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154, 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Synchronous Rectification | Frequency Control |