Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Manufacturer: Intersil
Win Source Part Number: 107751-ISL6744AUZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge
Frequency - Switching: Up to 1MHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOPOLOGY 8MSOP
SWITCHING CONTROLLER
SWITCHING CONTROLLER
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP
SWITCHING CONTROLLER
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6744AUZ-ND | 107751-ISL6744AUZ | ISL6744AUZ | ISL6744AUZ | ISL6744AUZ | ISL6744AUZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6744AUZ | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | |||
| fsw | 1000 kHz | 1000 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Configuration / Function | Full-Bridge, Half-Bridge | Buck; Boost |