Renesas Electronics Corporation Pwm Controller, 2Mhz, 9V-16V, Qsop-16; Input Voltage Renesas ISL6742BAAZA

Description
PWM CONTROLLER, 2MHZ, 9V-16V, QSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 2MHZ, 9V-16V, QSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 2Mhz, 9V-16V, Qsop-16; Input Voltage Renesas - 38X7405 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 2Mhz, 9V-16V, Qsop-16; Input Voltage Renesas
38X7405
Pwm Controller, 2Mhz, 9V-16V, Qsop-16; Input Voltage Renesas 38X7405
PWM CONTROLLER, 2MHZ, 9V-16V, QSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 2MHZ, 9V-16V, QSOP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:16Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38X7405
Product Name Pwm Controller, 2Mhz, 9V-16V, Qsop-16; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 7934121 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 80 volts
Power 10 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-2R8A30A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details