Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Manufacturer: Intersil
Win Source Part Number: 018040-ISL6742AAZA
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge
Frequency - Switching: Up to 2MHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-QSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOP 16QSOP
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Switching Controllers ADV DOUBLE-ENDED PWM CNTRLR 16LD QSOP
SWITCHING CONTROLLER, VOLTAGE-MO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6742AAZA-ND | 018040-ISL6742AAZA | ISL6742AAZA | ISL6742AAZA | ISL6742AAZA | ISL6742AAZA |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6742AAZA | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | Other; 16-QSOP | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Frequency Control, Ramp, Soft Start | |||
| fsw | 2000 kHz | 2000 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Configuration / Function | Full-Bridge, Half-Bridge |