Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 875754-ISL6742AAZA-T
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-QSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9V ~ 16V
Family Name: ISL6742
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL6742AAZA-TCT, ISL6742AAZAT, ISL6742AAZA-TTR
Full-Bridge, Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-QSOP
Switching Controllers ADV DOUBLE-ENDED PWM CNTRLR 16LD QSOP
IC REG CTRLR MULT TOP 16QSOP
IC REG CTRLR MULT TOP 16QSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6742AAZA-TTR-ND | 875754-ISL6742AAZA-T | ISL6742AAZA-T | ISL6742AAZA-T | ISL6742AAZA-T | ISL6742AAZA-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6742AAZA-T | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | Other; 16-QSOP | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Frequency Control, Ramp, Soft Start | ||||
| fsw | 2000 kHz | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |