Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 1048669-ISL6741IBZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 83%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOP 16SOIC
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
SWITCHING CONTROLLER
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6741IBZ-T-ND | 1048669-ISL6741IBZ-T | ISL6741IBZ-T | ISL6741IBZ-T | 391-ISL6741IBZ-T | ISL6741IBZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6741IBZ-T | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR MULT TOP 16SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; SOIC | SOIC | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | |||
| fsw | 1000 kHz | 1000 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull |