Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
SWITCHING CONTROLLER
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6741IB-T | ISL6741IB-T | ISL6741IB-T |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 9 to 16 volts | 9 to 16 volts |