Manufacturer: Intersil
Win Source Part Number: 018039-ISL6740IVZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 83%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Switching Controllers VAGE PWM MODE CNTRLR 16LD N
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 018039-ISL6740IVZ-T | ISL6740IVZ-T-ND | ISL6740IVZ-T | ISL6740IVZ-T | ISL6740IVZ-T | ISL6740IVZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6740IVZ-T | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Synchronous Rectification | Enable, Frequency Control, Soft Start |