Manufacturer: Intersil
Win Source Part Number: 777412-ISL6740IBZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 9 V ~ 16 V
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: ISL6740
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 83%
Alternative Parts (Cross-Reference): UCC2580D-2G4; ISL6745AU; ISL6740IB; UCC2580DTR-2G4; UCC2580D-4TR; UCC2580D-3TR; UCC2580DTR-4G4;
Introduction Date: February 27, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 777412-ISL6740IBZ-T | ISL6740IBZ-T-ND | ISL6740IBZ-T | ISL6740IBZ-T | ISL6740IBZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6740IBZ-T | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Synchronous Rectification | Enable, Frequency Control, Soft Start |